10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES, 10R, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES 10 OHM 1% 1/2W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RC1206FR-7W10RLCT-ND | 42AK5316 | RC1206FR-7W10RL |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 10 ohms | 10 ohms |