Yageo USA Chip Resistor - Surface Mount RC1206FR-138K45L

Description
RES 8.45K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 8.45K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206FR-138K45L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-138K45L-ND
Chip Resistor - Surface Mount 13-RC1206FR-138K45L-ND
RES 8.45K OHM 1% 1/4W 1206

RES 8.45K OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 8.45K OHM 1% - RC1206FR-138K45L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 8.45K OHM 1%
RC1206FR-138K45L
Thick Film Resistors - SMD 8.45K OHM 1% RC1206FR-138K45L
Thick Film Resistors - SMD 8.45Kohm 1%

Thick Film Resistors - SMD 8.45Kohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC1206FR-138K45L-ND RC1206FR-138K45L
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 8.45K OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details