RES 140 OHM 1% 1/4W 1206
RES 140 OHM 1% 1/4W 1206
RES 140 OHM 1% 1/4W 1206
YageoThick Film Resistors - SMD 140ohm 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC1206FR-13140RLDKR-ND | RC1206FR-13140RL |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 140 OHM 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 140 ohms | 140 ohms |