Yageo USA YageoThick Film Resistors - SMD 93.1 OHM 1% RC1206FR-0793R1L

Description
YageoThick Film Resistors - SMD 93.1ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 93.1ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 93.1 OHM 1% - RC1206FR-0793R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 93.1 OHM 1%
RC1206FR-0793R1L
YageoThick Film Resistors - SMD 93.1 OHM 1% RC1206FR-0793R1L
YageoThick Film Resistors - SMD 93.1ohm 1%

YageoThick Film Resistors - SMD 93.1ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-93.1FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-93.1FRCT-ND
Chip Resistor - Surface Mount 311-93.1FRCT-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-93.1FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-93.1FRDKR-ND
Chip Resistor - Surface Mount 311-93.1FRDKR-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-93.1FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-93.1FRTR-ND
Chip Resistor - Surface Mount 311-93.1FRTR-ND
93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

93.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-0793R1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-0793R1L
Resistors - Chip Resistor - Surface Mount RC1206FR-0793R1L
RES 93.1 OHM 1% 1/4W 1206

RES 93.1 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC1206FR-0793R1L 311-93.1FRCT-ND RC1206FR-0793R1L
Product Name YageoThick Film Resistors - SMD 93.1 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details