Yageo USA Chip Resistor - Surface Mount RC1206FR-07845KL

Description
845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206FR-07845KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-07845KLTR-ND
Chip Resistor - Surface Mount 13-RC1206FR-07845KLTR-ND
845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

845 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 845K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-07845KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-07845KL
RES 845K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07845KL
RES 845Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 845Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1206FR-07845KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-07845KL
Resistors - Chip Resistor - Surface Mount RC1206FR-07845KL
RES 845K OHM 1% 1/4W 1206

RES 845K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 845K OHM 1% 1/4W 1206 - 898-RC1206FR-07845KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 845K OHM 1% 1/4W 1206
898-RC1206FR-07845KL
RES SMD 845K OHM 1% 1/4W 1206 898-RC1206FR-07845KL
RES SMD 845K OHM 1% 1/4W 1206

RES SMD 845K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC1206FR-07845KLTR-ND RC1206FR-07845KL RC1206FR-07845KL 898-RC1206FR-07845KL
Product Name Chip Resistor - Surface Mount RES 845K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Resistors - Chip Resistor - Surface Mount RES SMD 845K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details