Yageo USA SMD 0.25W 80600ohm 200V Resistor RC1206FR-0780K6L

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 80600ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0780K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 80600ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 80600ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0780K6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 80600ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0780K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 80600ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 80600ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0780K6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 80600ohm 200V Resistor - 52-RC1206FR-0780K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 80600ohm 200V Resistor
52-RC1206FR-0780K6L
SMD 0.25W 80600ohm 200V Resistor 52-RC1206FR-0780K6L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 80600ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0780K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 80600ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 80600ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0780K6L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 80600ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0780K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 80600ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 80600ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0780K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 80.6K OHM 1% - RC1206FR-0780K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 80.6K OHM 1%
RC1206FR-0780K6L
YageoThick Film Resistors - SMD 80.6K OHM 1% RC1206FR-0780K6L
YageoThick Film Resistors - SMD 80.6Kohm 1%

YageoThick Film Resistors - SMD 80.6Kohm 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206FR-0780K6L
931797-RC1206FR-0780K6L
Chip Resistor - Surface Mount - RC1206FR-0780K6L 931797-RC1206FR-0780K6L
Manufacturer: Yageo Win Source Part Number: 931797-RC1206FR-0780 K6L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-80.6KFRDKR, 9C12063A8062FKPFT, 311-80.6KFRTR, 232272468063L, RC1206FR0780K6L, 311-80.6KFRCT

Manufacturer: Yageo
Win Source Part Number: 931797-RC1206FR-0780K6L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-80.6KFRDKR, 9C12063A8062FKPFT, 311-80.6KFRTR, 232272468063L, RC1206FR0780K6L, 311-80.6KFRCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-80.6KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-80.6KFRCT-ND
Chip Resistor - Surface Mount 311-80.6KFRCT-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-80.6KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-80.6KFRDKR-ND
Chip Resistor - Surface Mount 311-80.6KFRDKR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-80.6KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-80.6KFRTR-ND
Chip Resistor - Surface Mount 311-80.6KFRTR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RC1206FR-0780K6L RC1206FR-0780K6L 931797-RC1206FR-0780K6L 311-80.6KFRCT-ND
Product Name SMD 0.25W 80600ohm 200V Resistor YageoThick Film Resistors - SMD 80.6K OHM 1% Chip Resistor - Surface Mount - RC1206FR-0780K6L Chip Resistor - Surface Mount
Resistance Range 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details