Yageo USA RES 7.32 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-077R32L

Description
RES 7.32ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 7.32ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-077R32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-077R32L
RES 7.32 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-077R32L
RES 7.32ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 7.32ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-7.32FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.32FRTR-ND
Chip Resistor - Surface Mount 311-7.32FRTR-ND
7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

7.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-077R32L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-077R32L
Resistors - Chip Resistor - Surface Mount RC1206FR-077R32L
RES 7.32 OHM 1% 1/4W 1206

RES 7.32 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-077R32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-077R32L
Chip Resistor - Surface Mount RC1206FR-077R32L
RES 7.32 OHM 1% 1/4W 1206

RES 7.32 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC1206FR-077R32L 311-7.32FRTR-ND RC1206FR-077R32L RC1206FR-077R32L
Product Name RES 7.32 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details