Yageo USA RES 78.7K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-0778K7L

Description
RES 78.7Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 78.7Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-0778K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-0778K7L
RES 78.7K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-0778K7L
RES 78.7Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 78.7Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
4W Resistor - 52-RC1206FR-0778K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 78.7K OHM 1% 1/4W 1206 Product overview: RC1206FR-0778K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0778K7L can be used for catalog matching and distributor lookup.

RES 78.7K OHM 1% 1/4W 1206 Product overview: RC1206FR-0778K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0778K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-0778K7L - 931796-RC1206FR-0778K7L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206FR-0778K7L
931796-RC1206FR-0778K7L
Chip Resistor - Surface Mount - RC1206FR-0778K7L 931796-RC1206FR-0778K7L
Manufacturer: Yageo Win Source Part Number: 931796-RC1206FR-0778 K7L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C12063A7872FKPFT, RC1206FR0778K7L, 232272467873L, 311-78.7KFRDKR, Q3352093, 311-78.7KFRTR, 311-78.7KFRCT

Manufacturer: Yageo
Win Source Part Number: 931796-RC1206FR-0778K7L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C12063A7872FKPFT, RC1206FR0778K7L, 232272467873L, 311-78.7KFRDKR, Q3352093, 311-78.7KFRTR, 311-78.7KFRCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-78.7KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-78.7KFRCT-ND
Chip Resistor - Surface Mount 311-78.7KFRCT-ND
78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-78.7KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-78.7KFRTR-ND
Chip Resistor - Surface Mount 311-78.7KFRTR-ND
78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-78.7KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-78.7KFRDKR-ND
Chip Resistor - Surface Mount 311-78.7KFRDKR-ND
78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

78.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-0778K7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-0778K7L
Resistors - Chip Resistor - Surface Mount RC1206FR-0778K7L
RES 78.7K OHM 1% 1/4W 1206

RES 78.7K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC1206FR-0778K7L 52-RC1206FR-0778K7L 931796-RC1206FR-0778K7L 311-78.7KFRCT-ND RC1206FR-0778K7L
Product Name RES 78.7K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] 4W Resistor Chip Resistor - Surface Mount - RC1206FR-0778K7L Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 78700 ohms 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers