Yageo USA 681 OHM 4W Resistor RC1206FR-07681RL

Description
RES 681 OHM 1% 1/4W 1206 Product overview: RC1206FR-07681RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07681RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 681 OHM 1% 1/4W 1206 Product overview: RC1206FR-07681RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07681RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
681 OHM 4W Resistor - 52-RC1206FR-07681RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
681 OHM 4W Resistor
52-RC1206FR-07681RL
681 OHM 4W Resistor 52-RC1206FR-07681RL
RES 681 OHM 1% 1/4W 1206 Product overview: RC1206FR-07681RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07681RL can be used for catalog matching and distributor lookup.

RES 681 OHM 1% 1/4W 1206 Product overview: RC1206FR-07681RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07681RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-681FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-681FRTR-ND
Chip Resistor - Surface Mount 311-681FRTR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-681FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-681FRCT-ND
Chip Resistor - Surface Mount 311-681FRCT-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-681FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-681FRDKR-ND
Chip Resistor - Surface Mount 311-681FRDKR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 681 OHM 1% - RC1206FR-07681RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 681 OHM 1%
RC1206FR-07681RL
YageoThick Film Resistors - SMD 681 OHM 1% RC1206FR-07681RL
YageoThick Film Resistors - SMD 681ohm 1%

YageoThick Film Resistors - SMD 681ohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326741-RC1206FR-07681RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326741-RC1206FR-07681RL
Resistors - Chip Resistor - Surface Mount 1326741-RC1206FR-07681RL
Manufacturer: Yageo Win Source Part Number: 1326741-RC1206FR-076 81RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 681 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-681FRTR,311-681F RDKR,9C12063A6810FKP FT,232272466811L,RC1 206FR07681RL,Q327653 3,311-681FRCT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326741-RC1206FR-07681RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 681 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-681FRTR,311-681FRDKR,9C12063A6810FKPFT,232272466811L,RC1206FR07681RL,Q3276533,311-681FRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 681R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8552
Res, 681R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8552
RES, 681R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 681R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 681R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3835
Res, 681R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3835
RES, 681R, 1%, 0.25W, THICK FILM, 1206; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 681R, 1%, 0.25W, THICK FILM, 1206; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC1206FR-07681RL 311-681FRTR-ND RC1206FR-07681RL 1326741-RC1206FR-07681RL 82AH8552 49AK3835
Product Name 681 OHM 4W Resistor Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 681 OHM 1% Resistors - Chip Resistor - Surface Mount Res, 681R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 681R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric]
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details