Yageo USA YageoThick Film Resistors - SMD 5.49K OHM 1% RC1206FR-075K49L

Description
YageoThick Film Resistors - SMD 5.49Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 5.49Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 5.49K OHM 1% - RC1206FR-075K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 5.49K OHM 1%
RC1206FR-075K49L
YageoThick Film Resistors - SMD 5.49K OHM 1% RC1206FR-075K49L
YageoThick Film Resistors - SMD 5.49Kohm 1%

YageoThick Film Resistors - SMD 5.49Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-5.49KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.49KFRDKR-ND
Chip Resistor - Surface Mount 311-5.49KFRDKR-ND
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.49KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.49KFRCT-ND
Chip Resistor - Surface Mount 311-5.49KFRCT-ND
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.49KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.49KFRTR-ND
Chip Resistor - Surface Mount 311-5.49KFRTR-ND
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 5490ohm 200V Resistor - 52-RC1206FR-075K49L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 5490ohm 200V Resistor
52-RC1206FR-075K49L
SMD 0.25W 5490ohm 200V Resistor 52-RC1206FR-075K49L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 5490ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-075K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 5490ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 5490ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-075K49L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 5490ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-075K49L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 5490ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 5490ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-075K49L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-075K49L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-075K49L
Resistors - Chip Resistor - Surface Mount RC1206FR-075K49L
RES 5.49K OHM 1% 1/4W 1206

RES 5.49K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC1206FR-075K49L 311-5.49KFRDKR-ND 52-RC1206FR-075K49L RC1206FR-075K49L
Product Name YageoThick Film Resistors - SMD 5.49K OHM 1% Chip Resistor - Surface Mount SMD 0.25W 5490ohm 200V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5490 ohms 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details