Yageo USA Chip Resistor - Surface Mount RC1206FR-074M32L

Description
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-4.32MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.32MFRTR-ND
Chip Resistor - Surface Mount 311-4.32MFRTR-ND
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 4.32M OHM 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122
Anaheim, CA, United States
RES 4.32M OHM 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
RC1206FR-074M32L
RES 4.32M OHM 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« RC1206FR-074M32L
RES 4.32Mohm 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

RES 4.32Mohm 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-4.32MFRTR-ND RC1206FR-074M32L
Product Name Chip Resistor - Surface Mount RES 4.32M OHM 1/4W 1% 1206 SMD 4.32M 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details