Yageo USA RES 4.70K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-074K7L

Description
RES 4.70Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 4.70Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-074K7L
RES 4.70K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-074K7L
RES 4.70Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 4.70Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Surface Mount Resistors - 1988413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988413
Surface Mount Resistors 1988413
Yageo RC1206FR-074K7L

Yageo RC1206FR-074K7L

Supplier's Site
Surface Mount Resistors - 1988411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988411
Surface Mount Resistors 1988411
Yageo RC1206FR-074K7L

Yageo RC1206FR-074K7L

Supplier's Site
Surface Mount Resistors - 1988413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988413P
Surface Mount Resistors 1988413P
Yageo RC1206FR-074K7L

Yageo RC1206FR-074K7L

Supplier's Site
Chip Resistor - Surface Mount - 311-4.70KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.70KFRCT-ND
Chip Resistor - Surface Mount 311-4.70KFRCT-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.70KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.70KFRDKR-ND
Chip Resistor - Surface Mount 311-4.70KFRDKR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.70KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.70KFRTR-ND
Chip Resistor - Surface Mount 311-4.70KFRTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 4700ohm 200V Resistor - 52-RC1206FR-074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4700ohm 200V Resistor
52-RC1206FR-074K7L
SMD 0.25W 4700ohm 200V Resistor 52-RC1206FR-074K7L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 4700ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-074K7L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 4700ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326048-RC1206FR-074K7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326048-RC1206FR-074K7L
Resistors - Chip Resistor - Surface Mount 1326048-RC1206FR-074K7L
Manufacturer: Yageo Win Source Part Number: 1326048-RC1206FR-074 K7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232272464702L,311-4. 70KFRDKR,RC1206FR074 K7L,9C12063A4701FKPF T,311-4.70KFRCT,Q334 2197Z,311-4.70KFRTR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326048-RC1206FR-074K7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232272464702L,311-4.70KFRDKR,RC1206FR074K7L,9C12063A4701FKPFT,311-4.70KFRCT,Q3342197Z,311-4.70KFRTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1206FR-074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-074K7L
Chip Resistor - Surface Mount RC1206FR-074K7L
RES 4.7K OHM 1% 1/4W 1206

RES 4.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo - 75X0170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo
75X0170
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo 75X0170
Surface Mount Chip Resistor, Thick Film, RC Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo - 98K7694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo
98K7694
Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo 98K7694
Surface Mount Chip Resistor, Thick Film, RC Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 4.7 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3770
Res, 4K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3770
RES, 4K7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC1206FR-074K7L 1988413 1988413P 311-4.70KFRCT-ND 52-RC1206FR-074K7L 1326048-RC1206FR-074K7L RC1206FR-074K7L 75X0170 49AK3770
Product Name RES 4.70K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.25W 4700ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo Res, 4K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.5000 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details