Yageo USA RES 422 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07422RL

Description
RES 422ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 422ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-07422RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-07422RL
RES 422 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07422RL
RES 422ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 422ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-422FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-422FRDKR-ND
Chip Resistor - Surface Mount 311-422FRDKR-ND
422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-422FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-422FRCT-ND
Chip Resistor - Surface Mount 311-422FRCT-ND
422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-422FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-422FRTR-ND
Chip Resistor - Surface Mount 311-422FRTR-ND
422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

422 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 422R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo - 47AK3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
47AK3940
Res, 422R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo 47AK3940
RES, 422R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 422R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC1206FR-07422RL 311-422FRDKR-ND 47AK3940
Product Name RES 422 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 422R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers