Yageo USA Chip Resistor - Surface Mount RC1206FR-073ML

Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.00MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00MFRCT-ND
Chip Resistor - Surface Mount 311-3.00MFRCT-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00MFRDKR-ND
Chip Resistor - Surface Mount 311-3.00MFRDKR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00MFRTR-ND
Chip Resistor - Surface Mount 311-3.00MFRTR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 3000000ohm 200V Resistor - 52-RC1206FR-073ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 3000000ohm 200V Resistor
52-RC1206FR-073ML
SMD 0.25W 3000000ohm 200V Resistor 52-RC1206FR-073ML
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-073ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-073ML can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-073ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-073ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.00M OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-073ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00M OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-073ML
RES 3.00M OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-073ML
RES 3.00Mohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 3.00Mohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-073ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-073ML
Chip Resistor - Surface Mount RC1206FR-073ML
RES 3M OHM 1% 1/4W 1206

RES 3M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 3M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8491
Res, 3M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8491
RES, 3M, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 3M, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-3.00MFRCT-ND 52-RC1206FR-073ML RC1206FR-073ML RC1206FR-073ML 82AH8491
Product Name Chip Resistor - Surface Mount SMD 0.25W 3000000ohm 200V Resistor RES 3.00M OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 3M, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers