3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
3.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 3.32Mohm 1%
RES 3.32M OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-3.32MFRCT-ND | RC1206FR-073M32L | RC1206FR-073M32L |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 3.32M OHM 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |