Yageo USA SMD 0.25W 360ohm 200V Resistor RC1206FR-07360RL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 360ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07360RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 360ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 360ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07360RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 360ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07360RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 360ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 360ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07360RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 360ohm 200V Resistor - 52-RC1206FR-07360RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 360ohm 200V Resistor
52-RC1206FR-07360RL
SMD 0.25W 360ohm 200V Resistor 52-RC1206FR-07360RL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 360ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07360RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 360ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 360ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07360RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 360ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07360RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 360ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 360ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07360RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 360 OHM 1/4W 1% 1206 SMD - RC1206FR-07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/4W 1% 1206 SMD
RC1206FR-07360RL
RES 360 OHM 1/4W 1% 1206 SMD RC1206FR-07360RL
RES 360ohm 1/4W 1% 1206 SMD

RES 360ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-360FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-360FRDKR-ND
Chip Resistor - Surface Mount 311-360FRDKR-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-360FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-360FRCT-ND
Chip Resistor - Surface Mount 311-360FRCT-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-360FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-360FRTR-ND
Chip Resistor - Surface Mount 311-360FRTR-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 360R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8507
Res, 360R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8507
RES, 360R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 360R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 360R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3758
Res, 360R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3758
RES, 360R, 1%, 0.25W, THICK FILM, 1206; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 360R, 1%, 0.25W, THICK FILM, 1206; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-07360RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-07360RL
Chip Resistor - Surface Mount RC1206FR-07360RL
RES 360 OHM 1% 1/4W 1206

RES 360 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC1206FR-07360RL RC1206FR-07360RL 311-360FRDKR-ND 82AH8507 49AK3758 RC1206FR-07360RL
Product Name SMD 0.25W 360ohm 200V Resistor RES 360 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 360R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 360R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data