Manufacturer: Yageo
Win Source Part Number: 1331568-RC1206FR-073
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C12063A30R0FKPFT,23
RoHS Status: ROHS3 Compliant
RES 30 OHM 1% 1/4W 1206 Product overview: RC1206FR-0730RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0730RL can be used for catalog matching and distributor lookup.
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 30ohm 1%
RES, 30R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
RES, 30R, 1%, 0.25W, THICK FILM, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1331568-RC1206FR-0730RL | 52-RC1206FR-0730RL | 311-30.0FRTR-ND | RC1206FR-0730RL | 82AH8496 | 49AK3655 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 30 OHM 4W Resistor | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 30 OHM 1% | Res, 30R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo | Res, 30R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | 30 ohms | 30 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |