Yageo USA YageoThick Film Resistors - SMD 2.4K OHM 1% RC1206FR-072K4L

Description
YageoThick Film Resistors - SMD 2.4Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 2.4Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 2.4K OHM 1% - RC1206FR-072K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.4K OHM 1%
RC1206FR-072K4L
YageoThick Film Resistors - SMD 2.4K OHM 1% RC1206FR-072K4L
YageoThick Film Resistors - SMD 2.4Kohm 1%

YageoThick Film Resistors - SMD 2.4Kohm 1%

Supplier's Site
Surface Mount Resistors - 1995821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995821
Surface Mount Resistors 1995821
Yageo RC1206FR-072K4L

Yageo RC1206FR-072K4L

Supplier's Site
Surface Mount Resistors - 1995820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995820
Surface Mount Resistors 1995820
Yageo RC1206FR-072K4L

Yageo RC1206FR-072K4L

Supplier's Site
Surface Mount Resistors - 1995821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995821P
Surface Mount Resistors 1995821P
Yageo RC1206FR-072K4L

Yageo RC1206FR-072K4L

Supplier's Site
Chip Resistor - Surface Mount - 311-2.40KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.40KFRTR-ND
Chip Resistor - Surface Mount 311-2.40KFRTR-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.40KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.40KFRDKR-ND
Chip Resistor - Surface Mount 311-2.40KFRDKR-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.40KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.40KFRCT-ND
Chip Resistor - Surface Mount 311-2.40KFRCT-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K4, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8453
Res, 2K4, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8453
RES, 2K4, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 2K4, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3613
Res, 2K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3613
RES, 2K4, 1%, 0.25W, THICK FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K4, 1%, 0.25W, THICK FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-072K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-072K4L
Chip Resistor - Surface Mount RC1206FR-072K4L
RES 2.4K OHM 1% 1/4W 1206

RES 2.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC1206FR-072K4L 1995821 1995821P 311-2.40KFRTR-ND 82AH8453 49AK3613 RC1206FR-072K4L
Product Name YageoThick Film Resistors - SMD 2.4K OHM 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K4, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 2K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details