2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 2.37Kohm 1%
RES, 2K37, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-2.37KFRCT-ND | RC1206FR-072K37L | 46AK5279 |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 2.37K OHM 1% | Res, 2K37, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |