Yageo USA Surface Mount Resistors RC1206FR-072K2L

Description
Yageo RC1206FR-072K2L
Request a Quote Datasheet
Description
Yageo RC1206FR-072K2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6181240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6181240
Surface Mount Resistors 6181240
Yageo RC1206FR-072K2L

Yageo RC1206FR-072K2L

Supplier's Site
Surface Mount Resistors - 2427178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427178
Surface Mount Resistors 2427178
Yageo RC1206FR-072K2L

Yageo RC1206FR-072K2L

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1328477-RC1206FR-072K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328477-RC1206FR-072K2L
Resistors - Chip Resistor - Surface Mount 1328477-RC1206FR-072K2L
Manufacturer: Yageo Win Source Part Number: 1328477-RC1206FR-072 K2L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC1206FR072K2L,23227 2462202L,311-2.20KFR DKR,9C12063A2201FKPF T,311-2.20KFRCT,Q328 8123,311-2.20KFRTR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328477-RC1206FR-072K2L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC1206FR072K2L,232272462202L,311-2.20KFRDKR,9C12063A2201FKPFT,311-2.20KFRCT,Q3288123,311-2.20KFRTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.20KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.20KFRDKR-ND
Chip Resistor - Surface Mount 311-2.20KFRDKR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.20KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.20KFRCT-ND
Chip Resistor - Surface Mount 311-2.20KFRCT-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.20KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.20KFRTR-ND
Chip Resistor - Surface Mount 311-2.20KFRTR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 2.20K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-072K2L
RES 2.20K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-072K2L
RES 2.20Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 2.20Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 0.25W 2200ohm 200V Resistor - 52-RC1206FR-072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2200ohm 200V Resistor
52-RC1206FR-072K2L
SMD 0.25W 2200ohm 200V Resistor 52-RC1206FR-072K2L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2200ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-072K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2200ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2200ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2200ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-072K2L
Chip Resistor - Surface Mount RC1206FR-072K2L
RES 2.2K OHM 1% 1/4W 1206

RES 2.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 2.2K OHM 1% 1/4W 1206 - 898-RC1206FR-072K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2K OHM 1% 1/4W 1206
898-RC1206FR-072K2L
RES SMD 2.2K OHM 1% 1/4W 1206 898-RC1206FR-072K2L
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Yageo - 98K7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Yageo
98K7658
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Yageo 98K7658
RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo - 75X0166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo
75X0166
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo 75X0166
Surface Mount Chip Resistor, Thick Film, RC Series, 2.2 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 2.2 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3612
Res, 2K2, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3612
RES, 2K2, 1%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K2, 1%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6181240 2427178 1328477-RC1206FR-072K2L 311-2.20KFRDKR-ND RC1206FR-072K2L 52-RC1206FR-072K2L RC1206FR-072K2L 898-RC1206FR-072K2L 98K7658 75X0166
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.20K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] SMD 0.25W 2200ohm 200V Resistor Chip Resistor - Surface Mount RES SMD 2.2K OHM 1% 1/4W 1206 Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Yageo Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details