Yageo USA RES 267 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07267RL

Description
RES 267ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 267ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-07267RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-07267RL
RES 267 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07267RL
RES 267ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 267ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-267FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-267FRCT-ND
Chip Resistor - Surface Mount 311-267FRCT-ND
267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-267FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-267FRDKR-ND
Chip Resistor - Surface Mount 311-267FRDKR-ND
267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-267FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-267FRTR-ND
Chip Resistor - Surface Mount 311-267FRTR-ND
267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 267R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8481
Res, 267R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8481
RES, 267R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 267R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 267R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3646
Res, 267R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3646
RES, 267R, 1%, 0.25W, THICK FILM, 1206; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 267R, 1%, 0.25W, THICK FILM, 1206; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC1206FR-07267RL 311-267FRCT-ND 82AH8481 49AK3646
Product Name RES 267 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 267R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 267R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details