Yageo USA Thick Film Resistors - SMD 215 OHM 1% RC1206FR-07215RL

Description
Thick Film Resistors - SMD 215ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 215ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 215 OHM 1% - RC1206FR-07215RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 215 OHM 1%
RC1206FR-07215RL
Thick Film Resistors - SMD 215 OHM 1% RC1206FR-07215RL
Thick Film Resistors - SMD 215ohm 1%

Thick Film Resistors - SMD 215ohm 1%

Supplier's Site
215 OHM 4W Resistor - 52-RC1206FR-07215RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
215 OHM 4W Resistor
52-RC1206FR-07215RL
215 OHM 4W Resistor 52-RC1206FR-07215RL
RES 215 OHM 1% 1/4W 1206 Product overview: RC1206FR-07215RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 215 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 215 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07215RL can be used for catalog matching and distributor lookup.

RES 215 OHM 1% 1/4W 1206 Product overview: RC1206FR-07215RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 215 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 215 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07215RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-215FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215FRTR-ND
Chip Resistor - Surface Mount 311-215FRTR-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215FRDKR-ND
Chip Resistor - Surface Mount 311-215FRDKR-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215FRCT-ND
Chip Resistor - Surface Mount 311-215FRCT-ND
215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 215R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8468
Res, 215R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8468
RES, 215R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 215R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC1206FR-07215RL 52-RC1206FR-07215RL 311-215FRTR-ND 82AH8468
Product Name Thick Film Resistors - SMD 215 OHM 1% 215 OHM 4W Resistor Chip Resistor - Surface Mount Res, 215R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details