Yageo USA Thick Film Resistors - SMD 1.1M OHM 1% RC1206FR-071M1L

Description
Thick Film Resistors - SMD 1.1Mohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.1Mohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1.1M OHM 1% - RC1206FR-071M1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.1M OHM 1%
RC1206FR-071M1L
Thick Film Resistors - SMD 1.1M OHM 1% RC1206FR-071M1L
Thick Film Resistors - SMD 1.1Mohm 1%

Thick Film Resistors - SMD 1.1Mohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-1.10MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.10MFRDKR-ND
Chip Resistor - Surface Mount 311-1.10MFRDKR-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.10MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.10MFRTR-ND
Chip Resistor - Surface Mount 311-1.10MFRTR-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.10MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.10MFRCT-ND
Chip Resistor - Surface Mount 311-1.10MFRCT-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M1, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo - 46AK5265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
46AK5265
Res, 1M1, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo 46AK5265
RES, 1M1, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1M1, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC1206FR-071M1L 311-1.10MFRDKR-ND 311-1.10MFRTR-ND 46AK5265
Product Name Thick Film Resistors - SMD 1.1M OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M1, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 1206
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details