Yageo USA YageoThick Film Resistors - SMD 182K OHM 1% RC1206FR-07182KL

Description
YageoThick Film Resistors - SMD 182Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 182Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 182K OHM 1% - RC1206FR-07182KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 182K OHM 1%
RC1206FR-07182KL
YageoThick Film Resistors - SMD 182K OHM 1% RC1206FR-07182KL
YageoThick Film Resistors - SMD 182Kohm 1%

YageoThick Film Resistors - SMD 182Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-182KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-182KFRTR-ND
Chip Resistor - Surface Mount 311-182KFRTR-ND
182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-182KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-182KFRCT-ND
Chip Resistor - Surface Mount 311-182KFRCT-ND
182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-182KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-182KFRDKR-ND
Chip Resistor - Surface Mount 311-182KFRDKR-ND
182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 182K OHM 1% 1/4W 1206 - 898-RC1206FR-07182KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 182K OHM 1% 1/4W 1206
898-RC1206FR-07182KL
RES SMD 182K OHM 1% 1/4W 1206 898-RC1206FR-07182KL
RES SMD 182K OHM 1% 1/4W 1206

RES SMD 182K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RC1206FR-07182KL 311-182KFRTR-ND 898-RC1206FR-07182KL
Product Name YageoThick Film Resistors - SMD 182K OHM 1% Chip Resistor - Surface Mount RES SMD 182K OHM 1% 1/4W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 182000 ohms 182000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details