Yageo USA RES 16.5K OHM 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« RC1206FR-0716K5L

Description
RES 16.5Kohm 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
Request a Quote Datasheet
Description
RES 16.5Kohm 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122
Anaheim, CA, United States
RES 16.5K OHM 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
RC1206FR-0716K5L
RES 16.5K OHM 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« RC1206FR-0716K5L
RES 16.5Kohm 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

RES 16.5Kohm 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

Supplier's Site
Chip Resistor - Surface Mount - 311-16.5KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KFRDKR-ND
Chip Resistor - Surface Mount 311-16.5KFRDKR-ND
16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.5KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KFRCT-ND
Chip Resistor - Surface Mount 311-16.5KFRCT-ND
16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.5KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.5KFRTR-ND
Chip Resistor - Surface Mount 311-16.5KFRTR-ND
16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 16.5K OHM 1% 1/4W 1206 - 898-RC1206FR-0716K5L - Utmel Electronic Limited
Hong Kong, China
RES SMD 16.5K OHM 1% 1/4W 1206
898-RC1206FR-0716K5L
RES SMD 16.5K OHM 1% 1/4W 1206 898-RC1206FR-0716K5L
RES SMD 16.5K OHM 1% 1/4W 1206

RES SMD 16.5K OHM 1% 1/4W 1206

Supplier's Site
Res, 16K5, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo - 47AK3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
47AK3935
Res, 16K5, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo 47AK3935
RES, 16K5, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 16K5, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-0716K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-0716K5L
Chip Resistor - Surface Mount RC1206FR-0716K5L
RES 16.5K OHM 1% 1/4W 1206

RES 16.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC1206FR-0716K5L 311-16.5KFRDKR-ND 311-16.5KFRCT-ND 898-RC1206FR-0716K5L 47AK3935 RC1206FR-0716K5L
Product Name RES 16.5K OHM 1/4W 1% 1206 SMD 16.5k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 16.5K OHM 1% 1/4W 1206 Res, 16K5, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206
Resistance Range 16500 ohms 16500 ohms 16500 ohms 16500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details