Yageo USA RES 158 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07158RL

Description
RES 158ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 158ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-07158RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-07158RL
RES 158 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07158RL
RES 158ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 158ohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-158FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-158FRDKR-ND
Chip Resistor - Surface Mount 311-158FRDKR-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-158FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-158FRCT-ND
Chip Resistor - Surface Mount 311-158FRCT-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-158FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-158FRTR-ND
Chip Resistor - Surface Mount 311-158FRTR-ND
158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

158 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-07158RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-07158RL
Resistors - Chip Resistor - Surface Mount RC1206FR-07158RL
RES 158 OHM 1% 1/4W 1206

RES 158 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-07158RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-07158RL
Chip Resistor - Surface Mount RC1206FR-07158RL
RES 158 OHM 1% 1/4W 1206

RES 158 OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 158 OHM 1% 1/4W 1206 - 898-RC1206FR-07158RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 158 OHM 1% 1/4W 1206
898-RC1206FR-07158RL
RES SMD 158 OHM 1% 1/4W 1206 898-RC1206FR-07158RL
RES SMD 158 OHM 1% 1/4W 1206

RES SMD 158 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC1206FR-07158RL 311-158FRDKR-ND RC1206FR-07158RL RC1206FR-07158RL 898-RC1206FR-07158RL
Product Name RES 158 OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 158 OHM 1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 158 ohms 158 ohms 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details