Yageo USA Chip Resistor - Surface Mount RC1206FR-0713RL

Description
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-13.0FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.0FRDKR-ND
Chip Resistor - Surface Mount 311-13.0FRDKR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13.0FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.0FRCT-ND
Chip Resistor - Surface Mount 311-13.0FRCT-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13.0FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.0FRTR-ND
Chip Resistor - Surface Mount 311-13.0FRTR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 13.0 OHM 1/4W 1% 1206 SMD - RC1206FR-0713RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/4W 1% 1206 SMD
RC1206FR-0713RL
RES 13.0 OHM 1/4W 1% 1206 SMD RC1206FR-0713RL
RES 13.0ohm 1/4W 1% 1206 SMD

RES 13.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, 13R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8439
Res, 13R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8439
RES, 13R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 13R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-13.0FRDKR-ND RC1206FR-0713RL 82AH8439
Product Name Chip Resistor - Surface Mount RES 13.0 OHM 1/4W 1% 1206 SMD Res, 13R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers