Yageo USA Chip Resistor - Surface Mount RC1206FR-0712K1L

Description
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-12.1KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.1KFRTR-ND
Chip Resistor - Surface Mount 311-12.1KFRTR-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.1KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.1KFRCT-ND
Chip Resistor - Surface Mount 311-12.1KFRCT-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.1KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.1KFRDKR-ND
Chip Resistor - Surface Mount 311-12.1KFRDKR-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 12.1K OHM 1% - RC1206FR-0712K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 12.1K OHM 1%
RC1206FR-0712K1L
YageoThick Film Resistors - SMD 12.1K OHM 1% RC1206FR-0712K1L
YageoThick Film Resistors - SMD 12.1Kohm 1%

YageoThick Film Resistors - SMD 12.1Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-0712K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-0712K1L
Chip Resistor - Surface Mount RC1206FR-0712K1L
RES 12.1K OHM 1% 1/4W 1206

RES 12.1K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 12K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3579
Res, 12K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3579
RES, 12K1, 1%, 0.25W, THICK FILM, 1206; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 12K1, 1%, 0.25W, THICK FILM, 1206; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-12.1KFRTR-ND RC1206FR-0712K1L RC1206FR-0712K1L 49AK3579
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 12.1K OHM 1% Chip Resistor - Surface Mount Res, 12K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers