Yageo USA Chip Resistor - Surface Mount RC1206DR-07330RL

Description
RES 330 OHM 0.5% 1/4W 1206
Request a Quote Datasheet
Description
RES 330 OHM 0.5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206DR-07330RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206DR-07330RL-ND
Chip Resistor - Surface Mount 13-RC1206DR-07330RL-ND
RES 330 OHM 0.5% 1/4W 1206

RES 330 OHM 0.5% 1/4W 1206

Buy Now Datasheet
250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS - 898-RC1206DR-07330RL - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS
898-RC1206DR-07330RL
250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS 898-RC1206DR-07330RL
250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 13-RC1206DR-07330RL-ND 898-RC1206DR-07330RL
Product Name Chip Resistor - Surface Mount 250mW Thick Film Resistors 200V ±100ppm/℃ ±0.5% -55℃~+155℃ 330Ω 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details