Yageo USA Thick Film Resistors - SMD 1K OHM 5% RC0805JR-131KL

Description
Thick Film Resistors - SMD 1Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1K OHM 5% - RC0805JR-131KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1K OHM 5%
RC0805JR-131KL
Thick Film Resistors - SMD 1K OHM 5% RC0805JR-131KL
Thick Film Resistors - SMD 1Kohm 5%

Thick Film Resistors - SMD 1Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0805JR-131KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-131KLTR-ND
Chip Resistor - Surface Mount 13-RC0805JR-131KLTR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805JR-131KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-131KLCT-ND
Chip Resistor - Surface Mount 13-RC0805JR-131KLCT-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805JR-131KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-131KLDKR-ND
Chip Resistor - Surface Mount 13-RC0805JR-131KLDKR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 5%, 0.125W, 0805, 150V; Resistance Yageo - 68R0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805, 150V; Resistance Yageo
68R0286
Res, Thick Film, 1K, 5%, 0.125W, 0805, 150V; Resistance Yageo 68R0286
RES, THICK FILM, 1K, 5%, 0.125W, 0805, 150V; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805, 150V; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC0805JR-131KL 13-RC0805JR-131KLTR-ND 68R0286
Product Name Thick Film Resistors - SMD 1K OHM 5% Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 0.125W, 0805, 150V; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details