Yageo USA Chip Resistor - Surface Mount RC0805JR-1027RL

Description
RES 27 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 27 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0805JR-1027RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-1027RL-ND
Chip Resistor - Surface Mount 13-RC0805JR-1027RL-ND
RES 27 OHM 5% 1/8W 0805

RES 27 OHM 5% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 27 OHM 5% - RC0805JR-1027RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 27 OHM 5%
RC0805JR-1027RL
Thick Film Resistors - SMD 27 OHM 5% RC0805JR-1027RL
Thick Film Resistors - SMD 27ohm 5%

Thick Film Resistors - SMD 27ohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805JR-1027RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0805JR-1027RL
Resistors - Chip Resistor - Surface Mount RC0805JR-1027RL
RES 27 OHM 5% 1/8W 0805

RES 27 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC0805JR-1027RL-ND RC0805JR-1027RL RC0805JR-1027RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 27 OHM 5% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details