Yageo USA High Ohmic Chip Resistors RC0805JR-0791ML

Description
Reduced size of final equipment Low assembly costs Higher component and equipment reliability High ohmic values up to 100Mî© Applications Power supplies in small equipments
Request a Quote Datasheet
Description
Reduced size of final equipment Low assembly costs Higher component and equipment reliability High ohmic values up to 100Mî© Applications Power supplies in small equipments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Ohmic Chip Resistors - RC0805JR-0791ML - Yageo USA
Milpitas, CA, United States
High Ohmic Chip Resistors
RC0805JR-0791ML
High Ohmic Chip Resistors RC0805JR-0791ML
Reduced size of final equipment Low assembly costs Higher component and equipment reliability High ohmic values up to 100Mî© Applications Power supplies in small equipments

Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High ohmic values up to 100MΩ
Applications
Power supplies in small equipments

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0805JR-0791MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-0791MLCT-ND
Chip Resistor - Surface Mount 13-RC0805JR-0791MLCT-ND
RES 91M OHM 5% 1/8W 0805

RES 91M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805JR-0791MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-0791MLDKR-ND
Chip Resistor - Surface Mount 13-RC0805JR-0791MLDKR-ND
RES 91M OHM 5% 1/8W 0805

RES 91M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805JR-0791MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805JR-0791MLTR-ND
Chip Resistor - Surface Mount 13-RC0805JR-0791MLTR-ND
91 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

91 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805JR-0791ML - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0805JR-0791ML
Resistors - Chip Resistor - Surface Mount RC0805JR-0791ML
RES 91M OHM 5% 1/8W 0805

RES 91M OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC0805JR-0791ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-0791ML
Chip Resistor - Surface Mount RC0805JR-0791ML
RES 91M OHM 5% 1/8W 0805

RES 91M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC0805JR-0791ML 13-RC0805JR-0791MLCT-ND RC0805JR-0791ML RC0805JR-0791ML
Product Name High Ohmic Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 9.10E7 ohms 9.10E7 ohms 0.0910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers