Yageo USA Resistors - Chip Resistor - Surface Mount RC0805JR-07750RL

Description
Win Source Part Number: 978164-RC0805JR-0775 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-750ARTR,9C08052A 7500JLPFT,RC0805JR07 750RL,232273061751L, 311-750ARDKR,311-750 ARCT
Request a Quote Datasheet
Description
Win Source Part Number: 978164-RC0805JR-0775 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-750ARTR,9C08052A 7500JLPFT,RC0805JR07 750RL,232273061751L, 311-750ARDKR,311-750 ARCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
978164-RC0805JR-07750RL
Resistors - Chip Resistor - Surface Mount 978164-RC0805JR-07750RL
Win Source Part Number: 978164-RC0805JR-0775 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-750ARTR,9C08052A 7500JLPFT,RC0805JR07 750RL,232273061751L, 311-750ARDKR,311-750 ARCT

Win Source Part Number: 978164-RC0805JR-07750RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-750ARTR,9C08052A7500JLPFT,RC0805JR07750RL,232273061751L,311-750ARDKR,311-750ARCT

Buy Now Datasheet
RES 750 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805JR-07750RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805JR-07750RL
RES 750 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-07750RL
RES 750ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 750ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-750ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-750ARTR-ND
Chip Resistor - Surface Mount 311-750ARTR-ND
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-750ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-750ARCT-ND
Chip Resistor - Surface Mount 311-750ARCT-ND
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-750ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-750ARDKR-ND
Chip Resistor - Surface Mount 311-750ARDKR-ND
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
750 OHM 8W Resistor - 52-RC0805JR-07750RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 8W Resistor
52-RC0805JR-07750RL
750 OHM 8W Resistor 52-RC0805JR-07750RL
RES 750 OHM 5% 1/8W 0805 Product overview: RC0805JR-07750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07750RL can be used for catalog matching and distributor lookup.

RES 750 OHM 5% 1/8W 0805 Product overview: RC0805JR-07750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07750RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R - 898-RC0805JR-07750RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R
898-RC0805JR-07750RL
Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R 898-RC0805JR-07750RL
Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R

Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R

Supplier's Site
Res, 750R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 47AK3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
47AK3929
Res, 750R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 47AK3929
RES, 750R, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 750R, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 750R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3534
Res, 750R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3534
RES, 750R, 5%, 0.125W, THICK FILM, 0805; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 750R, 5%, 0.125W, THICK FILM, 0805; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 978164-RC0805JR-07750RL RC0805JR-07750RL 311-750ARTR-ND 52-RC0805JR-07750RL 898-RC0805JR-07750RL 47AK3929 49AK3534
Product Name Resistors - Chip Resistor - Surface Mount RES 750 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount 750 OHM 8W Resistor Res Thick Film 2.0 x 1.2 mm 750 Ohm 5% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R Res, 750R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 750R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details