Yageo USA Chip Resistor - Surface Mount RC0805JR-073M9L

Description
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.9MARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9MARDKR-ND
Chip Resistor - Surface Mount 311-3.9MARDKR-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.9MARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9MARCT-ND
Chip Resistor - Surface Mount 311-3.9MARCT-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.9MARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.9MARTR-ND
Chip Resistor - Surface Mount 311-3.9MARTR-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.125W 3900000ohm 150V Resistor - 52-RC0805JR-073M9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 3900000ohm 150V Resistor
52-RC0805JR-073M9L
SMD 0.125W 3900000ohm 150V Resistor 52-RC0805JR-073M9L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 3900000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-073M9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 3900000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 3900000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-073M9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 3900000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-073M9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 3900000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 3900000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-073M9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.9M OHM 1/8W 5% 0805 SMD - RC0805JR-073M9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/8W 5% 0805 SMD
RC0805JR-073M9L
RES 3.9M OHM 1/8W 5% 0805 SMD RC0805JR-073M9L
RES 3.9Mohm 1/8W 5% 0805 SMD

RES 3.9Mohm 1/8W 5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805JR-073M9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805JR-073M9L
Resistors - Chip Resistor - Surface Mount RC0805JR-073M9L
RES 3.9M OHM 5% 1/8W 0805

RES 3.9M OHM 5% 1/8W 0805

Supplier's Site
RES SMD 3.9M OHM 5% 1/8W 0805 - 898-RC0805JR-073M9L - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9M OHM 5% 1/8W 0805
898-RC0805JR-073M9L
RES SMD 3.9M OHM 5% 1/8W 0805 898-RC0805JR-073M9L
RES SMD 3.9M OHM 5% 1/8W 0805

RES SMD 3.9M OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC0805JR-073M9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-073M9L
Chip Resistor - Surface Mount RC0805JR-073M9L
RES 3.9M OHM 5% 1/8W 0805

RES 3.9M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-3.9MARDKR-ND 52-RC0805JR-073M9L RC0805JR-073M9L RC0805JR-073M9L 898-RC0805JR-073M9L RC0805JR-073M9L
Product Name Chip Resistor - Surface Mount SMD 0.125W 3900000ohm 150V Resistor RES 3.9M OHM 1/8W 5% 0805 SMD Resistors - Chip Resistor - Surface Mount RES SMD 3.9M OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details