Yageo USA Chip Resistor - Surface Mount RC0805JR-072ML

Description
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2.0MARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0MARCT-ND
Chip Resistor - Surface Mount 311-2.0MARCT-ND
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0MARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0MARTR-ND
Chip Resistor - Surface Mount 311-2.0MARTR-ND
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0MARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0MARDKR-ND
Chip Resistor - Surface Mount 311-2.0MARDKR-ND
2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326668-RC0805JR-072ML - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326668-RC0805JR-072ML
Resistors - Chip Resistor - Surface Mount 1326668-RC0805JR-072ML
Manufacturer: Yageo Win Source Part Number: 1326668-RC0805JR-072 ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C08052A2004JLPFT,RC 0805JR072ML,23227306 1205L,311-2.0MARCT,3 11-2.0MARTR,311-2.0M ARDKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326668-RC0805JR-072ML
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C08052A2004JLPFT,RC0805JR072ML,232273061205L,311-2.0MARCT,311-2.0MARTR,311-2.0MARDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.125W 2000000ohm 150V Resistor - 52-RC0805JR-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 2000000ohm 150V Resistor
52-RC0805JR-072ML
SMD 0.125W 2000000ohm 150V Resistor 52-RC0805JR-072ML
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-072ML can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2000000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.0M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805JR-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805JR-072ML
RES 2.0M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-072ML
RES 2.0Mohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 2.0Mohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 2M, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8394
Res, 2M, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8394
RES, 2M, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 2M, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 311-2.0MARCT-ND 1326668-RC0805JR-072ML 52-RC0805JR-072ML RC0805JR-072ML 82AH8394
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.125W 2000000ohm 150V Resistor RES 2.0M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] Res, 2M, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details