Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High ohmic values up to 100MΩ
Applications
Power supplies in small equipments
27 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
27 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
27 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Surface Mount Thick Film Resistor, RC Series, 27 Mohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
RES, 27M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27Mohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Yageo USA | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0805JR-0727ML | 13-RC0805JR-0727MLTR-ND | 98K8242 | 12AC2220 |
| Product Name | High Ohmic Chip Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Rc Series, 27 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo | Res, 27M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Resistance Range | 2.70E7 ohms | 2.70E7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | |
| Category / Application | General Use |