Yageo USA Chip Resistor - Surface Mount RC0805JR-0727KL

Description
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-27KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-27KARTR-ND
Chip Resistor - Surface Mount 311-27KARTR-ND
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-27KARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-27KARCT-ND
Chip Resistor - Surface Mount 311-27KARCT-ND
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-27KARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-27KARDKR-ND
Chip Resistor - Surface Mount 311-27KARDKR-ND
27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 27K OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805JR-0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805JR-0727KL
RES 27K OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-0727KL
RES 27Kohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 27Kohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805JR-0727KL
931761-RC0805JR-0727KL
Chip Resistor - Surface Mount - RC0805JR-0727KL 931761-RC0805JR-0727KL
Manufacturer: Yageo Win Source Part Number: 931761-RC0805JR-0727 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-27KARCT, 232273061273L, 311-27KARTR, 311-27KARDKR, RC0805JR0727KL, 9C08052A2702JLPFT

Manufacturer: Yageo
Win Source Part Number: 931761-RC0805JR-0727KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-27KARCT, 232273061273L, 311-27KARTR, 311-27KARDKR, RC0805JR0727KL, 9C08052A2702JLPFT

Buy Now Datasheet
SMD 0.125W 27000ohm 150V Resistor - 52-RC0805JR-0727KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 27000ohm 150V Resistor
52-RC0805JR-0727KL
SMD 0.125W 27000ohm 150V Resistor 52-RC0805JR-0727KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 27000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0727KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 27000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 27000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0727KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 27000ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0727KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 27000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 27000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0727KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 27K OHM 5% 1/8W 0805 - 898-RC0805JR-0727KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 5% 1/8W 0805
898-RC0805JR-0727KL
RES SMD 27K OHM 5% 1/8W 0805 898-RC0805JR-0727KL
RES SMD 27K OHM 5% 1/8W 0805

RES SMD 27K OHM 5% 1/8W 0805

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 27 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 27 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7746
Surface Mount Thick Film Resistor, Rc Series, 27 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7746
Surface Mount Thick Film Resistor, RC Series, 27 kohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 27 kohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3501
Res, 27K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3501
RES, 27K, 5%, 0.125W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 27K, 5%, 0.125W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805JR-0727KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-0727KL
Chip Resistor - Surface Mount RC0805JR-0727KL
RES 27K OHM 5% 1/8W 0805

RES 27K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-27KARTR-ND 311-27KARDKR-ND RC0805JR-0727KL 931761-RC0805JR-0727KL 52-RC0805JR-0727KL 898-RC0805JR-0727KL 98K7746 49AK3501 RC0805JR-0727KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 27K OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0805JR-0727KL SMD 0.125W 27000ohm 150V Resistor RES SMD 27K OHM 5% 1/8W 0805 Surface Mount Thick Film Resistor, Rc Series, 27 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, 27K, 5%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details