Yageo USA Chip Resistor - Surface Mount RC0805JR-071ML

Description
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.0MARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MARCT-ND
Chip Resistor - Surface Mount 311-1.0MARCT-ND
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.0MARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MARDKR-ND
Chip Resistor - Surface Mount 311-1.0MARDKR-ND
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.0MARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.0MARTR-ND
Chip Resistor - Surface Mount 311-1.0MARTR-ND
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
8W Resistor - 52-RC0805JR-071ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1M OHM 5% 1/8W 0805 Product overview: RC0805JR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-071ML can be used for catalog matching and distributor lookup.

RES 1M OHM 5% 1/8W 0805 Product overview: RC0805JR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-071ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1M OHM 5% - RC0805JR-071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1M OHM 5%
RC0805JR-071ML
Thick Film Resistors - SMD 1M OHM 5% RC0805JR-071ML
Thick Film Resistors - SMD 1Mohm 5%

Thick Film Resistors - SMD 1Mohm 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805JR-071ML
843680-RC0805JR-071ML
Chip Resistor - Surface Mount - RC0805JR-071ML 843680-RC0805JR-071ML
Manufacturer: Yageo Win Source Part Number: 843680-RC0805JR-071M L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843680-RC0805JR-071ML
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 2427074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427074
Surface Mount Resistors 2427074
Yageo RC0805JR-071ML

Yageo RC0805JR-071ML

Supplier's Site
Surface Mount Resistors - 2427076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427076P
Surface Mount Resistors 2427076P
Yageo RC0805JR-071ML

Yageo RC0805JR-071ML

Supplier's Site
Surface Mount Resistors - 2427076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427076
Surface Mount Resistors 2427076
Yageo RC0805JR-071ML

Yageo RC0805JR-071ML

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805JR-071ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805JR-071ML
Resistors - Chip Resistor - Surface Mount RC0805JR-071ML
RES 1M OHM 5% 1/8W 0805

RES 1M OHM 5% 1/8W 0805

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 1 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 1 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7730
Surface Mount Thick Film Resistor, Rc Series, 1 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7730
Surface Mount Thick Film Resistor, RC Series, 1 Mohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 1 Mohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo - 12AC2205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo
12AC2205
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo 12AC2205
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805JR-071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-071ML
Chip Resistor - Surface Mount RC0805JR-071ML
RES 1M OHM 5% 1/8W 0805

RES 1M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-1.0MARCT-ND 52-RC0805JR-071ML RC0805JR-071ML 843680-RC0805JR-071ML 2427074 RC0805JR-071ML 98K7730 12AC2205 RC0805JR-071ML
Product Name Chip Resistor - Surface Mount 8W Resistor Thick Film Resistors - SMD 1M OHM 5% Chip Resistor - Surface Mount - RC0805JR-071ML Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 1 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details