Yageo USA Surface Mount Resistors RC0805JR-0710RL

Description
Yageo RC0805JR-0710RL
Request a Quote Datasheet
Description
Yageo RC0805JR-0710RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2427059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427059
Surface Mount Resistors 2427059
Yageo RC0805JR-0710RL

Yageo RC0805JR-0710RL

Supplier's Site
Surface Mount Resistors - 2427060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427060P
Surface Mount Resistors 2427060P
Yageo RC0805JR-0710RL

Yageo RC0805JR-0710RL

Supplier's Site
Surface Mount Resistors - 2427060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427060
Surface Mount Resistors 2427060
Yageo RC0805JR-0710RL

Yageo RC0805JR-0710RL

Supplier's Site
SMD 0.125W 10ohm 150V Resistor - 52-RC0805JR-0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 10ohm 150V Resistor
52-RC0805JR-0710RL
SMD 0.125W 10ohm 150V Resistor 52-RC0805JR-0710RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 10ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0710RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 10ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-10ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ARDKR-ND
Chip Resistor - Surface Mount 311-10ARDKR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ARCT-ND
Chip Resistor - Surface Mount 311-10ARCT-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ARTR-ND
Chip Resistor - Surface Mount 311-10ARTR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805JR-0710RL
891392-RC0805JR-0710RL
Chip Resistor - Surface Mount - RC0805JR-0710RL 891392-RC0805JR-0710RL
Manufacturer: Yageo Win Source Part Number: 891392-RC0805JR-0710 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-10ARDKR, 311-10ARTR, 311-10ARCT, 232273061109L, 9C08052A10R0JLPFT, RC0805JR0710RL, Q3056203

Manufacturer: Yageo
Win Source Part Number: 891392-RC0805JR-0710RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-10ARDKR, 311-10ARTR, 311-10ARCT, 232273061109L, 9C08052A10R0JLPFT, RC0805JR0710RL, Q3056203

Buy Now Datasheet
RES 10 OHM 1/8W 5% 0805 SMD - RC0805JR-0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 5% 0805 SMD
RC0805JR-0710RL
RES 10 OHM 1/8W 5% 0805 SMD RC0805JR-0710RL
RES 10ohm 1/8W 5% 0805 SMD

RES 10ohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Yageo - 68R0259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Yageo
68R0259
Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Yageo 68R0259
RES, THICK FILM, 10R, 5%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7732
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7732
Surface Mount Thick Film Resistor, RC Series, 10 ohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 10 ohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Yageo - 66R3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Yageo
66R3587
Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Yageo 66R3587
RES, THICK FILM, 10R, 5%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0805JR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-0710RL
Chip Resistor - Surface Mount RC0805JR-0710RL
RES 10 OHM 5% 1/8W 0805

RES 10 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2427059 52-RC0805JR-0710RL 311-10ARDKR-ND 891392-RC0805JR-0710RL RC0805JR-0710RL 68R0259 98K7732 66R3587 RC0805JR-0710RL
Product Name Surface Mount Resistors SMD 0.125W 10ohm 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0805JR-0710RL RES 10 OHM 1/8W 5% 0805 SMD Res, Thick Film, 10R, 5%, 0.125W, 0805; Resistance Yageo Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, Thick Film, 10R, 5%, 0.125W, 0805, Reel; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details