Yageo USA Chip Resistor - Surface Mount RC0805JR-0710ML

Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-10MARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10MARCT-ND
Chip Resistor - Surface Mount 311-10MARCT-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10MARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10MARDKR-ND
Chip Resistor - Surface Mount 311-10MARDKR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10MARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10MARTR-ND
Chip Resistor - Surface Mount 311-10MARTR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326854-RC0805JR-0710ML - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326854-RC0805JR-0710ML
Resistors - Chip Resistor - Surface Mount 1326854-RC0805JR-0710ML
Manufacturer: Yageo Win Source Part Number: 1326854-RC0805JR-071 0ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-10MARTR,311-10MA RDKR,Q2535211C,RC080 5JR0710ML,311-10MARC T,9C08052A1005JLPFT, 232273061106L RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326854-RC0805JR-0710ML
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-10MARTR,311-10MARDKR,Q2535211C,RC0805JR0710ML,311-10MARCT,9C08052A1005JLPFT,232273061106L
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8W Resistor - 52-RC0805JR-0710ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 5% 1/8W 0805 Product overview: RC0805JR-0710ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0710ML can be used for catalog matching and distributor lookup.

RES 10M OHM 5% 1/8W 0805 Product overview: RC0805JR-0710ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0710ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805JR-0710ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805JR-0710ML
RES 10M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-0710ML
RES 10Mohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 10Mohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo - 12AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo
12AC2207
Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo 12AC2207
RES, 10M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 10 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 10 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7731
Surface Mount Thick Film Resistor, Rc Series, 10 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7731
Surface Mount Thick Film Resistor, RC Series, 10 Mohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 10 Mohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3481
Res, 10M, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3481
RES, 10M, 5%, 0.125W, THICK FILM, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10M, 5%, 0.125W, THICK FILM, 0805; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805JR-0710ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-0710ML
Chip Resistor - Surface Mount RC0805JR-0710ML
RES 10M OHM 5% 1/8W 0805

RES 10M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-10MARCT-ND 1326854-RC0805JR-0710ML 52-RC0805JR-0710ML RC0805JR-0710ML 12AC2207 98K7731 49AK3481 RC0805JR-0710ML
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 8W Resistor RES 10M OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] Res, 10M, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 10 Mohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, 10M, 5%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details