Yageo USA SMD 0.125W 100ohm 150V Resistor RC0805JR-07100RL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07100RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 100ohm 150V Resistor - 52-RC0805JR-07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100ohm 150V Resistor
52-RC0805JR-07100RL
SMD 0.125W 100ohm 150V Resistor 52-RC0805JR-07100RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07100RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1995758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995758
Surface Mount Resistors 1995758
Yageo RC0805JR-07100RL

Yageo RC0805JR-07100RL

Supplier's Site
Surface Mount Resistors - 1995758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995758P
Surface Mount Resistors 1995758P
Yageo RC0805JR-07100RL

Yageo RC0805JR-07100RL

Supplier's Site
Surface Mount Resistors - 1995756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995756
Surface Mount Resistors 1995756
Yageo RC0805JR-07100RL

Yageo RC0805JR-07100RL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236315-RC0805JR-07100RL
Resistors - Chip Resistor - Surface Mount 1236315-RC0805JR-07100RL
Win Source Part Number: 1236315-RC0805JR-071 00RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 232273061101L,RC0805 JR07100RL,311-100ARC T,311-100ARDKR,Q2505 854,9C08052A1000JLPF T,311-100ARTR

Win Source Part Number: 1236315-RC0805JR-07100RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 232273061101L,RC0805JR07100RL,311-100ARCT,311-100ARDKR,Q2505854,9C08052A1000JLPFT,311-100ARTR

Buy Now Datasheet
YageoThick Film Resistors - SMD 100 OHM 5% - RC0805JR-07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 100 OHM 5%
RC0805JR-07100RL
YageoThick Film Resistors - SMD 100 OHM 5% RC0805JR-07100RL
YageoThick Film Resistors - SMD 100ohm 5%

YageoThick Film Resistors - SMD 100ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 311-100ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100ARCT-ND
Chip Resistor - Surface Mount 311-100ARCT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100ARDKR-ND
Chip Resistor - Surface Mount 311-100ARDKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100ARTR-ND
Chip Resistor - Surface Mount 311-100ARTR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0805JR-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-07100RL
Chip Resistor - Surface Mount RC0805JR-07100RL
RES 100 OHM 5% 1/8W 0805

RES 100 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo - 12AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo
12AC2210
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo 12AC2210
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 67K2721 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
67K2721
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 67K2721
Surface Mount Thick Film Resistor, RC Series, 100 ohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 100 ohm, 125 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC0805JR-07100RL 1995758 1995758P 1236315-RC0805JR-07100RL RC0805JR-07100RL 311-100ARCT-ND RC0805JR-07100RL 12AC2210 67K2721
Product Name SMD 0.125W 100ohm 150V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 100 OHM 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details