Yageo USA Thick Film Resistors - SMD 82K OHM 1% RC0805FR-1382KL

Description
Thick Film Resistors - SMD 82Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 82Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 82K OHM 1% - RC0805FR-1382KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 82K OHM 1%
RC0805FR-1382KL
Thick Film Resistors - SMD 82K OHM 1% RC0805FR-1382KL
Thick Film Resistors - SMD 82Kohm 1%

Thick Film Resistors - SMD 82Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0805FR-1382KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1382KLCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-1382KLCT-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1382KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1382KLDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1382KLDKR-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1382KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1382KLTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1382KLTR-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805FR-1382KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-1382KL
Resistors - Chip Resistor - Surface Mount RC0805FR-1382KL
RES 82K OHM 1% 1/8W 0805

RES 82K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RC0805FR-1382KL 13-RC0805FR-1382KLCT-ND RC0805FR-1382KL
Product Name Thick Film Resistors - SMD 82K OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details