RES 44.2K OHM 1% 1/8W 0805
Thick Film Resistors - SMD 44.2Kohm 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC0805FR-1344K2L-ND | RC0805FR-1344K2L |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 44.2K OHM 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |