Yageo USA Chip Resistor - Surface Mount RC0805FR-1333KL

Description
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0805FR-1333KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1333KLCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-1333KLCT-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1333KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1333KLDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1333KLDKR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-1333KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1333KLTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-1333KLTR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 33K OHM 1% - RC0805FR-1333KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 33K OHM 1%
RC0805FR-1333KL
Thick Film Resistors - SMD 33K OHM 1% RC0805FR-1333KL
Thick Film Resistors - SMD 33Kohm 1%

Thick Film Resistors - SMD 33Kohm 1%

Supplier's Site
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3462
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3462
RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3463
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3463
RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC0805FR-1333KLCT-ND RC0805FR-1333KL 49AK3462
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 33K OHM 1% Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details