RES 29.4K OHM 1% 1/8W 0805
Thick Film Resistors - SMD 29.4Kohm 1%
RES 29.4K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RC0805FR-1329K4L-ND | RC0805FR-1329K4L | RC0805FR-1329K4L |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 29.4K OHM 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |