YageoThick Film Resistors - SMD 270ohm 1%
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0805FR-13270RL | 13-RC0805FR-13270RLCT-ND |
| Product Name | YageoThick Film Resistors - SMD 270 OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 270 ohms | 270 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |