Yageo USA Chip Resistor - Surface Mount RC0805FR-103K9L

Description
RES 3.9K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0805FR-103K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-103K9LDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-103K9LDKR-ND
RES 3.9K OHM 1% 1/8W 0805

RES 3.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-103K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-103K9LTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-103K9LTR-ND
RES 3.9K OHM 1% 1/8W 0805

RES 3.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-103K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-103K9LCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-103K9LCT-ND
RES 3.9K OHM 1% 1/8W 0805

RES 3.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 3.9K OHM 1% - RC0805FR-103K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3.9K OHM 1%
RC0805FR-103K9L
Thick Film Resistors - SMD 3.9K OHM 1% RC0805FR-103K9L
Thick Film Resistors - SMD 3.9Kohm 1%

Thick Film Resistors - SMD 3.9Kohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC0805FR-103K9LDKR-ND RC0805FR-103K9L
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3.9K OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details