RES 24.3K OHM 1% 1/8W 0805
RES 24.3K OHM 1% 1/8W 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC0805FR-1024K3L-ND | RC0805FR-1024K3L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |