Yageo USA Chip Resistor - Surface Mount RC0805FR-101KL

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0805FR-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-101KLCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-101KLCT-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-101KLTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-101KLTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-101KLDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-101KLDKR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1K OHM 1% - RC0805FR-101KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1K OHM 1%
RC0805FR-101KL
Thick Film Resistors - SMD 1K OHM 1% RC0805FR-101KL
Thick Film Resistors - SMD 1Kohm 1%

Thick Film Resistors - SMD 1Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805FR-101KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-101KL
Resistors - Chip Resistor - Surface Mount RC0805FR-101KL
RES 1K OHM 1% 1/8W 0805

RES 1K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Yageo - 68R0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Yageo
68R0246
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Yageo 68R0246
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC0805FR-101KLCT-ND RC0805FR-101KL RC0805FR-101KL 68R0246
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1K OHM 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details