Yageo USA Chip Resistor - Surface Mount RC0805FR-1013KL

Description
RES 13K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 13K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0805FR-1013KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-1013KL-ND
Chip Resistor - Surface Mount 13-RC0805FR-1013KL-ND
RES 13K OHM 1% 1/8W 0805

RES 13K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 13K OHM 1% - RC0805FR-1013KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 13K OHM 1%
RC0805FR-1013KL
Thick Film Resistors - SMD 13K OHM 1% RC0805FR-1013KL
Thick Film Resistors - SMD 13Kohm 1%

Thick Film Resistors - SMD 13Kohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC0805FR-1013KL-ND RC0805FR-1013KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 13K OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details